Weidmuller Industrial, DIN Rail Power Supplies 9925340024

Description
AC/DC DIN RAIL SUPPLY 24V 160W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 160W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2007-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2007-ND
Industrial, DIN Rail Power Supplies 281-2007-ND
AC/DC DIN RAIL SUPPLY 24V 160W

AC/DC DIN RAIL SUPPLY 24V 160W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 160W, 6.5A, 24V; Power Supply Approvals Weidmuller - 39C9816 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 160W, 6.5A, 24V; Power Supply Approvals Weidmuller
39C9816
Ac-Dc Converter, Din Rail, 1 O/p, 160W, 6.5A, 24V; Power Supply Approvals Weidmuller 39C9816
AC-DC CONVERTER, DIN RAIL, 1 O/P, 160W, 6.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:24VDC; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Height:175mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 160W, 6.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:24VDC; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Height:175mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2007-ND 39C9816
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 160W, 6.5A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 7 amps 6.5 amps
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data