Weidmuller Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Screw connection with optimised design - easy to use and minimum space requirements TOP GS PCB terminal system with TOP screw connection. Operated from one side only. Optional: ATEX approval! | |
| Small, compact and powerful - this PCB terminal with proven clamping yoke connection and 5.08 mm pitch has a capacity of 17.5 A. Conductor outlet direction 90°. Suitable for conductor... | |
| Small, compact PCB terminal or -tier PCB terminal with proven clamping yoke connection and 3.5 mm pitch. Suitable for conductor cross-sections up to 1.5 mm². 0.20 - 1.50 mm² (IEC)... | |
| The innovative quick connection – simple, safe, and cost-effective: PCB terminals with the PUSH IN direct-wire-insert spring connection. A milestone in connection technology. Compact dimensions yet surprisingly powerful; SMD technology,... |
| Next >> |