Weidmuller Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller 2001800000

Description
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Width:32mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Width:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller - 02AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller
02AC4459
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller 02AC4459
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Width:32mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Width:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC4459
Product Name Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details