AC/DC DIN RAIL SUPPLY 24V 240W
POWER SUPPLY, AC/DC CONVERTER, SWITCH-MODE, 10 AMP, 24 VDC, 240 W, 3.5 MA, IP20, METAL, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Power Supplies 1469490000
Low-cost power supply PROeco 240W 24V 10A - 1469490000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 240W 24V 10A - 1469490000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 240 W power output, 24 V DC, 10 A output, 85-264 V AC/80-370 V DC voltage input.
AC/DC CONVERTER, 240W, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Radwell International | Automation24, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-3247-ND | 9236504 | 99764595 | 52X5511 | 13AC0950 | ||
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply | Power Supply | DIN rail power supply Weidmüller PROeco 240W 24V 10A - 1469490000 | Ac/dc Converter, 240W, 24V, 10A; Power Supply Approvals Weidmuller | Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Weidmuller |
| Type | 1 | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||||
| DC Output Current | 10 amps | 10 amps | 10 amps | 10 amps | |||
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | |||||
| Form Factor | DIN Rail | DIN Rail |