Weidmuller DIN Rail Power Supplies 2580270000

Description
Weidmüller 2580270000
Request a Quote Datasheet
Description
Weidmüller 2580270000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2105799 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2105799
DIN Rail Power Supplies 2105799
Weidmüller 2580270000

Weidmüller 2580270000

Supplier's Site
Power Supply, Ac-Dc, 48V, 2A; No. Of Outputs Weidmuller - 34AH5398 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2A; No. Of Outputs Weidmuller
34AH5398
Power Supply, Ac-Dc, 48V, 2A; No. Of Outputs Weidmuller 34AH5398
POWER SUPPLY, AC-DC, 48V, 2A; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:48V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 2A; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:48V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2105799 34AH5398
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 2A; No. Of Outputs Weidmuller
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 48.0 volts 48.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details