Weidmuller Industrial, DIN Rail Power Supplies 1469480000

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-3356-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3356-ND
Industrial, DIN Rail Power Supplies 281-3356-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN Rail Power Supplies - 9236501 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236501
DIN Rail Power Supplies 9236501
Weidmüller 1469480000

Weidmüller 1469480000

Supplier's Site
Ac/dc Converter, 120W, 24V, 5A; Power Supply Approvals Weidmuller - 52X5510 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 120W, 24V, 5A; Power Supply Approvals Weidmuller
52X5510
Ac/dc Converter, 120W, 24V, 5A; Power Supply Approvals Weidmuller 52X5510
AC/DC CONVERTER, 120W, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 120W, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Weidmuller - 13AC0949 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Weidmuller
13AC0949
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Weidmuller 13AC0949
POWER SUPPLY, AC-DC, 24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
DIN rail power supply Weidmüller PROeco 120W 24V 5A - 1469480000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROeco 120W 24V 5A - 1469480000
DIN rail power supply Weidmüller PROeco 120W 24V 5A - 1469480000
Low-cost power supply PROeco 120W 24V 5A 1469480000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. This switch-mode power supply PROeco 120W 24V 5A 1469480000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 120 W power output, 24 VDC, 5 A output, 85-264 V AC/80-370 V DC voltage input.

Low-cost power supply PROeco 120W 24V 5A 1469480000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. This switch-mode power supply PROeco 120W 24V 5A 1469480000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 120 W power output, 24 VDC, 5 A output, 85-264 V AC/80-370 V DC voltage input.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 281-3356-ND 9236501 52X5510 13AC0949
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Ac/dc Converter, 120W, 24V, 5A; Power Supply Approvals Weidmuller Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Weidmuller DIN rail power supply Weidmüller PROeco 120W 24V 5A - 1469480000
Type 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Form Factor DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details