Weidmuller Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Industrial Wireless - AccessPoint/Bridge/C lient Compatible with IEEE 802.11 a/b/g Power supply via redundant 24 VDC supply inputs or via Power-over-Ethernet Support for Multi-SSID and VLAN Turbo-roaming delivers seamless wireless... | |
| The Value Line from Weidmüller consists of unmanaged and managed switches in a high-quality IP 30 protected metal housing. The equipment can be delivered with Fast Ethernet and Gigabit Ethernet... | |
| Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They... | |
| 4 IEEE 802.3af/at compliant PoE and Ethernet combo ports up to 30 W per PoE port 24/48 V DC redundant wide-range power supply Intelligent power consumption detection and classification two... | |
| 4 IEEE 802.3af/at-compliant PoE ports up to 30 W per PoE port 24/48 V DC redundant wide-range power supply advanced POB management functions, including PD error checking and PoE scheduling... | |
| IEEE 802.3z-compliant (Gigabit modules) IEEE 802.3u-compliant (Fast Ethernet modules) Symmetric LVPECL I/Os (Gigabit modules) Symmetric PECL I/Os (Fast Ethernet modules) TTL signal detection indicator In operation insertable duplex LC connector... |