AC/DC DIN RAIL SUPPLY 48V 960W
POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-5332-ND | 1774384 | 94AC9847 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Weidmuller |
| Type | 1 | DC Power Supply | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| DC Output Current | 20 amps | 20 amps | |
| AC Input Voltage | 85.0 to 277.0 volts | ||
| DC Input Voltage | 80.0 to 410.0 volts |