Weidmuller Connect Power INSTA 48W CP SNT 48W 24V 2A

Description
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC. They are available with output voltages from 5 V to 48 V.
Description
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC. They are available with output voltages from 5 V to 48 V.

Suppliers

Company
Product
Description
Supplier Links
Connect Power INSTA 48W - CP SNT 48W 24V 2A - Weidmuller
Richmond, VA, USA
Connect Power INSTA 48W
CP SNT 48W 24V 2A
Connect Power INSTA 48W CP SNT 48W 24V 2A
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC. They are available with output voltages from 5 V to 48 V.

One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W.

The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC.

They are available with output voltages from 5 V to 48 V.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Power Supplies
Product Number CP SNT 48W 24V 2A
Product Name Connect Power INSTA 48W
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 15.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details