Weidmuller Dc-Dc Converter, 24V, 20A; No. Of Outputs Weidmuller 1222210010

Description
DC-DC CONVERTER, 24V, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 20A; No. Of Outputs Weidmuller - 13AC0933 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 20A; No. Of Outputs Weidmuller
13AC0933
Dc-Dc Converter, 24V, 20A; No. Of Outputs Weidmuller 13AC0933
DC-DC CONVERTER, 24V, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AC0933
Product Name Dc-Dc Converter, 24V, 20A; No. Of Outputs Weidmuller
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10750-40-3u-27643 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details