Weidmuller DIN Rail Power Supplies 1478220000

Description
Weidmüller 1478220000
Request a Quote Datasheet
Description
Weidmüller 1478220000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236570 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236570
DIN Rail Power Supplies 9236570
Weidmüller 1478220000

Weidmüller 1478220000

Supplier's Site
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Weidmuller - 95Y7373 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Weidmuller
95Y7373
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Weidmuller 95Y7373
POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 9236570 95Y7373
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Weidmuller
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 16.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details