Weidmuller DIN Rail Power Supplies 2580240000

Description
Weidmüller 2580240000
Request a Quote Datasheet
Description
Weidmüller 2580240000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2105795 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2105795
DIN Rail Power Supplies 2105795
Weidmüller 2580240000

Weidmüller 2580240000

Supplier's Site
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Weidmuller - 34AH5395 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Weidmuller
34AH5395
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Weidmuller 34AH5395
POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2105795 34AH5395
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Weidmuller
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details