AC DC Converters Output Input
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 9236582 | 1478240000-ND | 95Y7375 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Weidmuller |
| Form Factor | DIN Rail | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 56.0 volts | 48.0 volts | |
| Number of Outputs | 1 # | 1 # | |
| Phase | Single-Phase Power Supply |