Weidmuller Industrial, DIN Rail Power Supplies 8951330000

Description
AC/DC DIN RAIL SUPPLY 24V 70W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 70W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2801-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2801-ND
Industrial, DIN Rail Power Supplies 281-2801-ND
AC/DC DIN RAIL SUPPLY 24V 70W

AC/DC DIN RAIL SUPPLY 24V 70W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Weidmuller - 85R5055 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Weidmuller
85R5055
Ac-Dc Converter, Din Rail, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Weidmuller 85R5055
AC-DC CONVERTER, DIN RAIL, 1 O/P, 72W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 72W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2801-ND 85R5055
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 802-OEM-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers