Weidmüller Interface GmbH & Co. KG DIN Rail Power Supplies 1469540000

Description
Weidmüller 1469540000
Request a Quote Datasheet
Description
Weidmüller 1469540000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236514 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236514
DIN Rail Power Supplies 9236514
Weidmüller 1469540000

Weidmüller 1469540000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-4465-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-4465-ND
Industrial, DIN Rail Power Supplies 281-4465-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
DIN rail power supply Weidmüller PROeco3 240W 24V 10A - 1469540000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROeco3 240W 24V 10A - 1469540000
DIN rail power supply Weidmüller PROeco3 240W 24V 10A - 1469540000
Low-cost power supply PROeco3 240W 24V 10A - 1469540000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supplyPROeco3 240W 24V 10A - 1469540000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 240 W power output, 24 V DC, 10 A output, and 3-phase 320-575 V AC/450-800 V DC voltage input.

Low-cost power supply PROeco3 240W 24V 10A - 1469540000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supplyPROeco3 240W 24V 10A - 1469540000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 240 W power output, 24 V DC, 10 A output, and 3-phase 320-575 V AC/450-800 V DC voltage input.

Supplier's Site Datasheet
Ac/dc Converter, 1 O/p, 24V, 10A; Power Supply Approvals Weidmuller - 94X3949 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 24V, 10A; Power Supply Approvals Weidmuller
94X3949
Ac/dc Converter, 1 O/p, 24V, 10A; Power Supply Approvals Weidmuller 94X3949
AC/DC CONVERTER, 1 O/P, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 9236514 281-4465-ND 94X3949
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies DIN rail power supply Weidmüller PROeco3 240W 24V 10A - 1469540000 Ac/dc Converter, 1 O/p, 24V, 10A; Power Supply Approvals Weidmuller
Form Factor DIN Rail DIN Rail
DC Output Voltage 28.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Type 1 DC Power Supply DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 1242194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details