Weidmuller
Industrial, DIN Rail Power Supplies
2569000000
Description
PRO TOP1 120W 12V 10A F
Request a Quote
Email Supplier
Datasheet
Description
PRO TOP1 120W 12V 10A F
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2569000000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Form Factor
Wall Mount
AC Output Voltage
5.0 volts
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology
Linear Power Supply
Form Factor
DIN Rail; Wall Mount
View Details