Weidmuller Industrial, DIN Rail Power Supplies 1469470000

Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-3357-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3357-ND
Industrial, DIN Rail Power Supplies 281-3357-ND
AC/DC DIN RAIL SUPPLY 24V 72W

AC/DC DIN RAIL SUPPLY 24V 72W

Buy Now Datasheet
DIN Rail Power Supplies - 9236491 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236491
DIN Rail Power Supplies 9236491
Weidmüller 1469470000

Weidmüller 1469470000

Supplier's Site
DIN rail power supply Weidmüller PROeco 72W 24V 3A - 1469470000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROeco 72W 24V 3A - 1469470000
DIN rail power supply Weidmüller PROeco 72W 24V 3A - 1469470000
Low-cost power supply PROeco 72W 24V 3A - 1469470000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 72W 24V 3A - 1469470000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 72 W power output, 24 V DC, 3 A output, 85-264 V AC/80-370 V DC voltage input.

Low-cost power supply PROeco 72W 24V 3A - 1469470000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 72W 24V 3A - 1469470000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 72 W power output, 24 V DC, 3 A output, 85-264 V AC/80-370 V DC voltage input.

Supplier's Site Datasheet
Ac/dc Converter, 72W, 24V, 3A; Power Supply Approvals Weidmuller - 52X5509 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 72W, 24V, 3A; Power Supply Approvals Weidmuller
52X5509
Ac/dc Converter, 72W, 24V, 3A; Power Supply Approvals Weidmuller 52X5509
AC/DC CONVERTER, 72W, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 72W, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Weidmuller - 13AC0948 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Weidmuller
13AC0948
Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Weidmuller 13AC0948
POWER SUPPLY, AC-DC, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 281-3357-ND 9236491 52X5509 13AC0948
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies DIN rail power supply Weidmüller PROeco 72W 24V 3A - 1469470000 Ac/dc Converter, 72W, 24V, 3A; Power Supply Approvals Weidmuller Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Weidmuller
Type 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 3 amps 3 amps 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 80.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details