Weidmuller Industrial, DIN Rail Power Supplies 9916250024

Description
AC/DC DIN RAIL SUPPLY 24V 300W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 300W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2019-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2019-ND
Industrial, DIN Rail Power Supplies 281-2019-ND
AC/DC DIN RAIL SUPPLY 24V 300W

AC/DC DIN RAIL SUPPLY 24V 300W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Weidmuller - 26H5127 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Weidmuller
26H5127
Ac-Dc Converter, Din Rail, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Weidmuller 26H5127
AC-DC CONVERTER, DIN RAIL, 1 O/P, 300W, 12.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24VDC; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 300W, 12.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24VDC; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2019-ND 26H5127
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 300W, 12.5A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 12.5 amps 12.5 amps
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227109 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details