Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: PRO ECO (480W)
Package: Bulk
Product Status: Active
Input Type: AC
AC Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 24V
Applications: ITE (Commercial)
AC/DC DIN RAIL SUPPLY 24V 480W
Low-cost power supply PROeco 480W 24V 20A - 1469510000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 480W 24V 20A - 1469510000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 480 W power output, 24 V DC, 20 A output, 85-264 V AC/80-370 V DC voltage input.
POWER SUPPLY, AC-DC, 24V, 20A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
AC/DC CONVERTER, 480W, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Automation24, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-3341-ND | 9236508 | 13AC0951 | 42X5673 | ||
| Product Name | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | DIN rail power supply Weidmüller PROeco 480W 24V 20A - 1469510000 | Power Supply, Ac-Dc, 24V, 20A; No. Of Outputs Weidmuller | Ac/dc Converter, 480W, 24V, 20A; Power Supply Approvals Weidmuller |
| Form Factor | Board Mount | DIN Rail | DIN Rail | |||
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | 85.0 to 264.0 volts | |||
| Type | 1 | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | ||
| Features | Power Factor Correction | |||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |