Weidmuller Industrial, DIN Rail Power Supplies 8739140000

Description
AC/DC DIN RAIL SUPPLY 24V 48W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 48W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2807-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2807-ND
Industrial, DIN Rail Power Supplies 281-2807-ND
AC/DC DIN RAIL SUPPLY 24V 48W

AC/DC DIN RAIL SUPPLY 24V 48W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Approvals Weidmuller - 47M1442 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Approvals Weidmuller
47M1442
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Approvals Weidmuller 47M1442
AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 73199953 - Radwell International
Willingboro, NJ, United States
Power Supply
73199953
Power Supply 73199953
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, CONNECTPOWER, DIN RAIL MOUNT, 500 MA INPUT CURRENT RATED @ 100/240 V AC, 24 VDC OUTPUT, 2 A, 48 W, (CP SNT 48W 24V 2A). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, CONNECTPOWER, DIN RAIL MOUNT, 500 MA INPUT CURRENT RATED @ 100/240 V AC, 24 VDC OUTPUT, 2 A, 48 W, (CP SNT 48W 24V 2A). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
WEIDMULLER Power Supplies 8739140000

WEIDMULLER Power Supplies 8739140000

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 281-2807-ND 47M1442 73199953
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 48W, 2A, 24V; Power Supply Approvals Weidmuller Power Supply Power Supply
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details