Weidmuller Ac-Dc Converter, Din Rail, 1 O/p, 160W, 8A, 15V; Power Supply Approvals Weidmuller 9925340012

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 160W, 8A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:15VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Height:127mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 160W, 8A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:15VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Height:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 160W, 8A, 15V; Power Supply Approvals Weidmuller - 56J8505 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 160W, 8A, 15V; Power Supply Approvals Weidmuller
56J8505
Ac-Dc Converter, Din Rail, 1 O/p, 160W, 8A, 15V; Power Supply Approvals Weidmuller 56J8505
AC-DC CONVERTER, DIN RAIL, 1 O/P, 160W, 8A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:15VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Height:127mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 160W, 8A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:15VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Height:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J8505
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 160W, 8A, 15V; Power Supply Approvals Weidmuller
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
AC-DC Power Supplies - CUS150M-18/U - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details