Weidmuller DIN Rail Power Supplies 1478140000

Description
Weidmüller 1478140000
Request a Quote Datasheet
Description
Weidmüller 1478140000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236554 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236554
DIN Rail Power Supplies 9236554
Weidmüller 1478140000

Weidmüller 1478140000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-3359-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3359-ND
Industrial, DIN Rail Power Supplies 281-3359-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
DIN rail power supply Weidmüller PROmax 480W 24V 20A - 1478140000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROmax 480W 24V 20A - 1478140000
DIN rail power supply Weidmüller PROmax 480W 24V 20A - 1478140000
High performance and durable switch-mode power supply PROmax 480W 24V 20A - 1478140000 is designed for especially demanding requirements. The power supply PROmax 480W 24V 20A - 1478140000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478140000 features an input voltage range of 85-277 V AC/80-370, and output power of 480 W, 24 V DC, 20 A.

High performance and durable switch-mode power supply PROmax 480W 24V 20A - 1478140000 is designed for especially demanding requirements. The power supply PROmax 480W 24V 20A - 1478140000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478140000 features an input voltage range of 85-277 V AC/80-370, and output power of 480 W, 24 V DC, 20 A.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller - 51Y6110 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
51Y6110
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller 51Y6110
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 9236554 281-3359-ND 51Y6110
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies DIN rail power supply Weidmüller PROmax 480W 24V 20A - 1478140000 Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
Form Factor DIN Rail DIN Rail
DC Output Voltage 28.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

480w Three Phase Power Supplies - PST-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details