Weidmuller Industrial, DIN Rail Power Supplies 2467060000

Description
PRO TOP3 120W 24V 5A
Request a Quote Datasheet
Description
PRO TOP3 120W 24V 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2467060000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2467060000-ND
Industrial, DIN Rail Power Supplies 281-2467060000-ND
PRO TOP3 120W 24V 5A

PRO TOP3 120W 24V 5A

Buy Now Datasheet
DIN Rail Power Supplies - 577757 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
577757
DIN Rail Power Supplies 577757
Weidmüller 2467060000

Weidmüller 2467060000

Supplier's Site
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller - 83AH1114 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller
83AH1114
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller 83AH1114
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE & Transformers; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE & Transformers; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-2467060000-ND 577757 83AH1114
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Dc-Dc Converter, 24V, 5A; Power Supply Approvals Weidmuller
Type 1 DC-DC Converter
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps 5 amps
AC Input Voltage 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-11500-30-3u-27463 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARA2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details