Weidmuller Industrial, DIN Rail Power Supplies 2467040000

Description
AC/DC DIN RAIL SUPPLY 48V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-6375-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-6375-ND
Industrial, DIN Rail Power Supplies 281-6375-ND
AC/DC DIN RAIL SUPPLY 48V 480W

AC/DC DIN RAIL SUPPLY 48V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Weidmuller - 94AC9852 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Weidmuller
94AC9852
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Weidmuller 94AC9852
POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-6375-ND 94AC9852
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 277.0 volts
DC Input Voltage 80.0 to 410.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227739 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details