Weidmuller Industrial, DIN Rail Power Supplies 2838480000

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2838480000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838480000-ND
Industrial, DIN Rail Power Supplies 281-2838480000-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
DIN Rail Power Supplies - 2875319 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2875319
DIN Rail Power Supplies 2875319
Weidmüller 2838480000

Weidmüller 2838480000

Supplier's Site
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller - 58AK8733 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
58AK8733
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller 58AK8733
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:

Supplier's Site Datasheet
DIN rail power supply Weidmüller PRO BAS 480W 24V 20A - 2838480000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PRO BAS 480W 24V 20A - 2838480000
DIN rail power supply Weidmüller PRO BAS 480W 24V 20A - 2838480000
Low-cost power supply PRO BAS 480W 24V 20A - 2838480000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 480W 24V 20A -2838480000 features a compact design, high efficiency and adjustable voltage output. Featuring 480 W power output, 24 V DC, 20A output, Input voltage 100-240 VAC

Low-cost power supply PRO BAS 480W 24V 20A - 2838480000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 480W 24V 20A -2838480000 features a compact design, high efficiency and adjustable voltage output. Featuring 480 W power output, 24 V DC, 20A output, Input voltage 100-240 VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 281-2838480000-ND 2875319 58AK8733
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PRO BAS 480W 24V 20A - 2838480000
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps 20 amps 20 amps 20 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details