Weidmuller DIN Rail Power Supplies 2466850000

Description
Weidmüller 2466850000
Request a Quote Datasheet
Description
Weidmüller 2466850000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1774378 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1774378
DIN Rail Power Supplies 1774378
Weidmüller 2466850000

Weidmüller 2466850000

Supplier's Site
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller - 94AC9844 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller
94AC9844
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller 94AC9844
POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1774378 94AC9844
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2195-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers