Weidmuller DIN Rail Power Supplies 2838440000

Description
Weidmüller 2838440000
Request a Quote Datasheet
Description
Weidmüller 2838440000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2875315 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2875315
DIN Rail Power Supplies 2875315
Weidmüller 2838440000

Weidmüller 2838440000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-2838440000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838440000-ND
Industrial, DIN Rail Power Supplies 281-2838440000-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller - 58AK8729 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller
58AK8729
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller 58AK8729
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:

Supplier's Site Datasheet
DIN rail power supply Weidmüller PRO BAS 120W 24V 5A - 2838440000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PRO BAS 120W 24V 5A - 2838440000
DIN rail power supply Weidmüller PRO BAS 120W 24V 5A - 2838440000
Low-cost power supply PRO BAS 120W 24V 5A - 2838440000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 120W 24V 5A - 2838440000 features a compact design, high efficiency and adjustable voltage output. Featuring 120 W power output, 24 V DC, 5A output, Input voltage 100-240 VAC

Low-cost power supply PRO BAS 120W 24V 5A - 2838440000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 120W 24V 5A - 2838440000 features a compact design, high efficiency and adjustable voltage output. Featuring 120 W power output, 24 V DC, 5A output, Input voltage 100-240 VAC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2875315 281-2838440000-ND 58AK8729
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PRO BAS 120W 24V 5A - 2838440000
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 5 amps 5 amps 5 amps 5 amps
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers