Weidmuller Industrial, DIN Rail Power Supplies 2838510000

Description
AC/DC DIN RAIL SUPPLY 12V 31W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 31W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2838510000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838510000-ND
Industrial, DIN Rail Power Supplies 281-2838510000-ND
AC/DC DIN RAIL SUPPLY 12V 31W

AC/DC DIN RAIL SUPPLY 12V 31W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.6A; Power Supply Approvals Weidmuller - 58AK8736 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.6A; Power Supply Approvals Weidmuller
58AK8736
Power Supply, Ac-Dc, 12V, 2.6A; Power Supply Approvals Weidmuller 58AK8736
POWER SUPPLY, AC-DC, 12V, 2.6A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.6A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 12V, 2.6A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.6A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2838510000-ND 58AK8736
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 2.6A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.6 amps 2.6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1026003 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details