Weidmuller Industrial, DIN Rail Power Supplies 2466880000

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-5328-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-5328-ND
Industrial, DIN Rail Power Supplies 281-5328-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
DIN Rail Power Supplies - 1774380 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1774380
DIN Rail Power Supplies 1774380
Weidmüller 2466880000

Weidmüller 2466880000

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller - 63AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller
63AC5542
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller 63AC5542
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-5328-ND 1774380 63AC5542
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 277.0 volts
DC Input Voltage 80.0 to 410.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Voltage Inverter - 66711735 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details