Weidmuller DIN Rail Power Supplies 2466890000

Description
Weidmüller 2466890000
Request a Quote Datasheet
Description
Weidmüller 2466890000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1774381 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1774381
DIN Rail Power Supplies 1774381
Weidmüller 2466890000

Weidmüller 2466890000

Supplier's Site
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller - 63AC5543 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
63AC5543
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller 63AC5543
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1774381 63AC5543
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
1771 Power Supply - 1771-PSCC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details