Weidmuller DIN Rail Power Supplies 1478200000

Description
Weidmüller 1478200000
Request a Quote Datasheet
Description
Weidmüller 1478200000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236573 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236573
DIN Rail Power Supplies 9236573
Weidmüller 1478200000

Weidmüller 1478200000

Supplier's Site
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller - 75Y8045 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller
75Y8045
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller 75Y8045
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 56984299 - Radwell International
Willingboro, NJ, United States
Power Supply
56984299
Power Supply 56984299
POWER SUPPLY, PRO MAX3, AC/DC DIN RAIL PSU, 960 WATT, 320-575 VAC INPUT, 24 VDC OUTPUT, 40 AMP. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, PRO MAX3, AC/DC DIN RAIL PSU, 960 WATT, 320-575 VAC INPUT, 24 VDC OUTPUT, 40 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 9236573 75Y8045 56984299
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller Power Supply
Form Factor DIN Rail
DC Output Voltage 28.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details