POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 48V, 10A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 9236539 | 44Y8178 |
| Product Name | DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Weidmuller |
| Form Factor | DIN Rail | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |
| DC Output Voltage | 56.0 volts | 48.0 volts |
| Number of Outputs | 1 # | 1 # |