Weidmuller UPS Control Unit CP-BBU 24VDC

Description
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.
Description
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.

Suppliers

Company
Product
Description
Supplier Links
UPS Control Unit - CP-BBU 24VDC - Weidmuller
Richmond, VA, USA
UPS Control Unit
CP-BBU 24VDC
UPS Control Unit CP-BBU 24VDC
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.

UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Power Supplies
Product Number CP-BBU 24VDC
Product Name UPS Control Unit
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details