Weidmuller Industrial, DIN Rail Power Supplies 2466910000

Description
AC/DC DIN RAIL SUPPLY 12V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-5325-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-5325-ND
Industrial, DIN Rail Power Supplies 281-5325-ND
AC/DC DIN RAIL SUPPLY 12V 120W

AC/DC DIN RAIL SUPPLY 12V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller - 94AC9846 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller
94AC9846
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller 94AC9846
POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-5325-ND 94AC9846
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 277.0 volts
DC Input Voltage 80.0 to 410.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details