One-phase switched-mode power unit in a compact metal housing for rail mounting
Performance classes 55 W, 160 W, 300 W. These power supplies can be universally deployed because of their wide input range
from 85 V AC to 265 V AC. They are available with output voltages of 5 V, 12 V, 24 V and 48 V.
The 300 W ConnectPower power pack includes active PFC control and comprehensive monitoring functions.
To increase the power output, up to five power units can be connected in parallel without decoupling on the output side.
| Weidmuller | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CPSNT300W 115-230V/24VDC,12.5A |
| Product Name | Connect Power Single-Phase |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Operating Temperature | -15 to 50 C (5 to 122 F) |
| DC Output Voltage | 22.0 to 28.0 volts |