Weidmuller Industrial, DIN Rail Power Supplies 9928890005

Description
AC/DC DIN RAIL SUPPLY 5V 24W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-1556-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-1556-ND
Industrial, DIN Rail Power Supplies 281-1556-ND
AC/DC DIN RAIL SUPPLY 5V 24W

AC/DC DIN RAIL SUPPLY 5V 24W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Weidmuller - 81C9744 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Weidmuller
81C9744
Ac-Dc Converter, Din Rail, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Weidmuller 81C9744
AC-DC CONVERTER, DIN RAIL, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-1556-ND 81C9744
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2253-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details