Weidmuller
Industrial, DIN Rail Power Supplies
2869030000
Description
PRO DCDC 120W 12V/24V 5A
Request a Quote
Email Supplier
Datasheet
Description
PRO DCDC 120W 12V/24V 5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2869030000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Features
Power Factor Correction
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details