The Weidmvºller PROeco 240W power supply is a switch-mode unit designed for reliable performance in various applications. It provides a single output of 48V DC with a maximum current of 5A, delivering a total output power of 240W. The device operates within an input voltage range of 85 to 264V AC and is capable of handling temperatures from -25°C to 70°C, making it suitable for diverse environmental conditions. This power supply features essential protections including short-circuit, overload, and inverse voltage protection, ensuring safe operation. It also includes a built-in LED indicator for output status and has a mean time between failures (MTBF) of over 500,000 hours, indicating high reliability. The compact design allows for easy installation on a terminal rail, and it is compliant with various safety and EMC standards, making it a versatile choice for engineers seeking a dependable power supply solution.
AC/DC DIN RAIL SUPPLY 48V 240W
POWER SUPPLY, AC-DC, 48V, 5A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-4469-ND | 9236520 | 13AC0957 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 5A; No. Of Outputs Weidmuller |
| Type | 1 | DC Power Supply | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| DC Output Current | 5 amps | 5 amps | |
| AC Input Voltage | 85.0 to 264.0 volts | ||
| DC Input Voltage | 80.0 to 370.0 volts |