Weidmuller DIN Rail Power Supplies 1478170000

Description
Weidmüller 1478170000
Request a Quote Datasheet
Description
Weidmüller 1478170000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236567 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236567
DIN Rail Power Supplies 9236567
Weidmüller 1478170000

Weidmüller 1478170000

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller - 92X9131 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller
92X9131
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller 92X9131
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 9236567 92X9131
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Weidmuller
Form Factor DIN Rail
DC Output Voltage 28.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details