Weidmuller Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller 8708700000

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller - 21M3615 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller
21M3615
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller 21M3615
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:125mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 21M3615
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227659 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details