Weidmuller Industrial, DIN Rail Power Supplies 9927480012

Description
AC/DC DIN RAIL SUPPLY 12V 55W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-9927480012-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-9927480012-ND
Industrial, DIN Rail Power Supplies 281-9927480012-ND
AC/DC DIN RAIL SUPPLY 12V 55W

AC/DC DIN RAIL SUPPLY 12V 55W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 55W, 3A, 12V; Power Supply Approvals Weidmuller - 67C1694 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 55W, 3A, 12V; Power Supply Approvals Weidmuller
67C1694
Ac-Dc Converter, Din Rail, 1 O/p, 55W, 3A, 12V; Power Supply Approvals Weidmuller 67C1694
AC-DC CONVERTER, DIN RAIL, 1 O/P, 55W, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55W; Output Voltage - Output 1:12VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 55W, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55W; Output Voltage - Output 1:12VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Power Supply - 84684132 - Radwell International
Willingboro, NJ, United States
Power Supply
84684132
Power Supply 84684132
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC CONVERTER, 115-230 VAC INPUT, 12-15 VDC OUTPUT, 3 AMP OUTPUT, 55 W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC CONVERTER, 115-230 VAC INPUT, 12-15 VDC OUTPUT, 3 AMP OUTPUT, 55 W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-9927480012-ND 67C1694 84684132
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 55W, 3A, 12V; Power Supply Approvals Weidmuller Power Supply
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details