Weidmuller DIN Rail Power Supplies 2580210000

Description
Weidmüller 2580210000
Request a Quote Datasheet
Description
Weidmüller 2580210000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2105792 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2105792
DIN Rail Power Supplies 2105792
Weidmüller 2580210000

Weidmüller 2580210000

Supplier's Site
Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Weidmuller - 34AH5392 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Weidmuller
34AH5392
Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Weidmuller 34AH5392
POWER SUPPLY, AC-DC, 5V, 6A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 6A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2105792 34AH5392
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Weidmuller
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details