Weidmuller DIN Rail Power Supplies 2580250000

Description
Weidmüller 2580250000
Request a Quote Datasheet
Description
Weidmüller 2580250000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2105796 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2105796
DIN Rail Power Supplies 2105796
Weidmüller 2580250000

Weidmüller 2580250000

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Weidmuller - 34AH5396 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Weidmuller
34AH5396
Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Weidmuller 34AH5396
POWER SUPPLY, AC-DC, 24V, 3.8A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.8A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2105796 34AH5396
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.8A; No. Of Outputs Weidmuller
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
ControlLogix 48V DC Power Supply - 1756-PC75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details