Weidmuller DIN Rail Power Supplies 1469550000

Description
Weidmüller 1469550000
Request a Quote Datasheet
Description
Weidmüller 1469550000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236523 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236523
DIN Rail Power Supplies 9236523
Weidmüller 1469550000

Weidmüller 1469550000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-3832-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3832-ND
Industrial, DIN Rail Power Supplies 281-3832-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 24V, 20A; Power Supply Approvals Weidmuller - 94X3950 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 24V, 20A; Power Supply Approvals Weidmuller
94X3950
Ac/dc Converter, 1 O/p, 24V, 20A; Power Supply Approvals Weidmuller 94X3950
AC/DC CONVERTER, 1 O/P, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
DIN rail power supply Weidmüller PROeco3 480W 24V 20A - 1469550000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROeco3 480W 24V 20A - 1469550000
DIN rail power supply Weidmüller PROeco3 480W 24V 20A - 1469550000
Low-cost power supply PROeco3 480W 24V 20A - 1469550000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco3 480W 24V 20A - 1469550000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 480 W power output, 24 V DC, 20 A output, and 3-phase 320-575 V AC/450-800 V DC voltage input.

Low-cost power supply PROeco3 480W 24V 20A - 1469550000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco3 480W 24V 20A - 1469550000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 480 W power output, 24 V DC, 20 A output, and 3-phase 320-575 V AC/450-800 V DC voltage input.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 9236523 281-3832-ND 94X3950
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Ac/dc Converter, 1 O/p, 24V, 20A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PROeco3 480W 24V 20A - 1469550000
Form Factor DIN Rail DIN Rail
DC Output Voltage 28.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Type 1 DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details