Weidmuller Connect Power INSTA 25W CP SNT 25W 5V 5A

Description
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC. They are available with output voltages from 5 V to 48 V.
Description
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC. They are available with output voltages from 5 V to 48 V.

Suppliers

Company
Product
Description
Supplier Links
Connect Power INSTA 25W - CP SNT 25W 5V 5A - Weidmuller
Richmond, VA, USA
Connect Power INSTA 25W
CP SNT 25W 5V 5A
Connect Power INSTA 25W CP SNT 25W 5V 5A
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC. They are available with output voltages from 5 V to 48 V.

One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W.

The INSTA power units can be universally deployed because of their wide input range from 85 V AC to 265 V AC.

They are available with output voltages from 5 V to 48 V.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Power Supplies
Product Number CP SNT 25W 5V 5A
Product Name Connect Power INSTA 25W
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 4.0 to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details