Weidmuller Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| The Value Line from Weidmüller consists of unmanaged and managed switches in a high-quality IP 30 protected metal housing. The equipment can be delivered with Fast Ethernet and Gigabit Ethernet... | |
| Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They... | |
| 4 IEEE 802.3af/at compliant PoE and Ethernet combo ports up to 30 W per PoE port 24/48 V DC redundant wide-range power supply Intelligent power consumption detection and classification two... | |
| 4 IEEE 802.3af/at-compliant PoE ports up to 30 W per PoE port 24/48 V DC redundant wide-range power supply advanced POB management functions, including PD error checking and PoE scheduling... |