Weidmuller Dc-Dc Converter, Module, 1 O/p, 20.5V To 29.5V, 2A, 50W; Power Supply Approvals Weidmuller 9919371224

Description
DC-DC CONVERTER, MODULE, 1 O/P, 20.5V to 29.5V, 2A, 50W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:44W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:2A; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, MODULE, 1 O/P, 20.5V to 29.5V, 2A, 50W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:44W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:2A; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Module, 1 O/p, 20.5V To 29.5V, 2A, 50W; Power Supply Approvals Weidmuller - 10J7870 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Module, 1 O/p, 20.5V To 29.5V, 2A, 50W; Power Supply Approvals Weidmuller
10J7870
Dc-Dc Converter, Module, 1 O/p, 20.5V To 29.5V, 2A, 50W; Power Supply Approvals Weidmuller 10J7870
DC-DC CONVERTER, MODULE, 1 O/P, 20.5V to 29.5V, 2A, 50W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:44W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:2A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, MODULE, 1 O/P, 20.5V to 29.5V, 2A, 50W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:44W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:2A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10J7870
Product Name Dc-Dc Converter, Module, 1 O/p, 20.5V To 29.5V, 2A, 50W; Power Supply Approvals Weidmuller
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;12V;1.25A;10.8-13.2 V RANGE;120 MVP-P;84% - 70076073 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details