Weidmuller Industrial, DIN Rail Power Supplies 2467150000

Description
PRO TOP3 480W 48V 10A
Request a Quote Datasheet
Description
PRO TOP3 480W 48V 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2467150000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2467150000-ND
Industrial, DIN Rail Power Supplies 281-2467150000-ND
PRO TOP3 480W 48V 10A

PRO TOP3 480W 48V 10A

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller - 83AH1117 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller
83AH1117
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller 83AH1117
POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2467150000-ND 83AH1117
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227646 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details