Weidmuller Industrial, DIN Rail Power Supplies 8754970000

Description
AC/DC DIN RAIL SUPPLY 12V 48W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 48W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2808-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2808-ND
Industrial, DIN Rail Power Supplies 281-2808-ND
AC/DC DIN RAIL SUPPLY 12V 48W

AC/DC DIN RAIL SUPPLY 12V 48W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 4A, 12V; Power Supply Approvals Weidmuller - 55M2636 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 4A, 12V; Power Supply Approvals Weidmuller
55M2636
Ac-Dc Converter, Din Rail, 1 O/p, 48W, 4A, 12V; Power Supply Approvals Weidmuller 55M2636
AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 4A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 48W, 4A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Height:90.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2808-ND 55M2636
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 48W, 4A, 12V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 4 amps 4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227622 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details