Weidmuller UPS Control Unit CP-BBU 12VDC

Description
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.
Description
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.

Suppliers

Company
Product
Description
Supplier Links
UPS Control Unit - CP-BBU 12VDC - Weidmuller
Richmond, VA, USA
UPS Control Unit
CP-BBU 12VDC
UPS Control Unit CP-BBU 12VDC
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.

UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the external lead-acid accumulators. A constant charging and discharging routine guarantees a long service life for the batteries.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Power Supplies
Product Number CP-BBU 12VDC
Product Name UPS Control Unit
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details